Vishay Intertechnology, Inc. RES 4.22K OHM 1/8W 1% AXIAL RNC55H4221FSBSL

Description
RES 4.22Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.22Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/8W 1% AXIAL - RNC55H4221FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/8W 1% AXIAL
RNC55H4221FSBSL
RES 4.22K OHM 1/8W 1% AXIAL RNC55H4221FSBSL
RES 4.22Kohm 1/8W 1% AXIAL

RES 4.22Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4221FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4221FSBSL-ND
Through Hole Resistors RNC55H4221FSBSL-ND
4.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.22 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4221FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4221FSBSL
Through Hole Resistors RNC55H4221FSBSL
RES 4.22K OHM 1/8W 1% AXIAL

RES 4.22K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4221FSBSL RNC55H4221FSBSL-ND RNC55H4221FSBSL
Product Name RES 4.22K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details