Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4201BSB14

Description
4.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4201BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4201BSB14-ND
Through Hole Resistors RNC55H4201BSB14-ND
4.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 4.2K OHM 1/8W .1% AXIAL - RNC55H4201BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.2K OHM 1/8W .1% AXIAL
RNC55H4201BSB14
RES 4.2K OHM 1/8W .1% AXIAL RNC55H4201BSB14
RES 4.2Kohm 1/8W .1% AXIAL

RES 4.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4201BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4201BSB14
Through Hole Resistors RNC55H4201BSB14
RES 4.2K OHM 1/8W .1% AXIAL

RES 4.2K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4201BSB14-ND RNC55H4201BSB14 RNC55H4201BSB14
Product Name Through Hole Resistors RES 4.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers