Vishay Intertechnology, Inc. RES 420 OHM 1/8W .1% AXIAL RNC55H4200BSRE6

Description
RES 420ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 420ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 420 OHM 1/8W .1% AXIAL - RNC55H4200BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 420 OHM 1/8W .1% AXIAL
RNC55H4200BSRE6
RES 420 OHM 1/8W .1% AXIAL RNC55H4200BSRE6
RES 420ohm 1/8W .1% AXIAL

RES 420ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4200BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4200BSRE6-ND
Through Hole Resistors RNC55H4200BSRE6-ND
420 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

420 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4200BSRE6 RNC55H4200BSRE6-ND
Product Name RES 420 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 420 ohms 420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details