Vishay Intertechnology, Inc. Through Hole Resistors RNC55H41R7BRB14

Description
41.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
41.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H41R7BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H41R7BRB14-ND
Through Hole Resistors RNC55H41R7BRB14-ND
41.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 41.7 OHM 1/8W .1% AXIAL - RNC55H41R7BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7 OHM 1/8W .1% AXIAL
RNC55H41R7BRB14
RES 41.7 OHM 1/8W .1% AXIAL RNC55H41R7BRB14
RES 41.7ohm 1/8W .1% AXIAL

RES 41.7ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H41R7BRB14-ND RNC55H41R7BRB14
Product Name Through Hole Resistors RES 41.7 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 41.7 ohms 41.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details