Vishay Intertechnology, Inc. Through Hole Resistors RNC55H41R2FSR3865

Description
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H41R2FSR3865TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H41R2FSR3865TR-ND
Through Hole Resistors 541-RNC55H41R2FSR3865TR-ND
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 41.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC55H41R2FSR3865 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 41.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC55H41R2FSR3865
Res Metal Film 41.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC55H41R2FSR3865
Res Metal Film 41.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 41.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H41R2FSR3865TR-ND RNC55H41R2FSR3865
Product Name Through Hole Resistors Res Metal Film 41.2 Ohm 1% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers