Vishay Intertechnology, Inc. RES 41.2 OHM 1/8W 1% AXIAL RNC55H41R2FSB14

Description
RES 41.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2 OHM 1/8W 1% AXIAL - RNC55H41R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2 OHM 1/8W 1% AXIAL
RNC55H41R2FSB14
RES 41.2 OHM 1/8W 1% AXIAL RNC55H41R2FSB14
RES 41.2ohm 1/8W 1% AXIAL

RES 41.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H41R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H41R2FSB14-ND
Through Hole Resistors RNC55H41R2FSB14-ND
41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H41R2FSB14 RNC55H41R2FSB14-ND
Product Name RES 41.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.2 ohms 41.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details