Vishay Intertechnology, Inc. RES 41.4K OHM 1/8W 1% AXIAL RNC55H4142FSB14

Description
RES 41.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.4K OHM 1/8W 1% AXIAL - RNC55H4142FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.4K OHM 1/8W 1% AXIAL
RNC55H4142FSB14
RES 41.4K OHM 1/8W 1% AXIAL RNC55H4142FSB14
RES 41.4Kohm 1/8W 1% AXIAL

RES 41.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4142FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4142FSB14-ND
Through Hole Resistors RNC55H4142FSB14-ND
41.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4142FSB14 RNC55H4142FSB14-ND
Product Name RES 41.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details