Vishay Intertechnology, Inc. RES 41.2K OHM 1/8W 1% AXIAL RNC55H4122FSRSL

Description
RES 41.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/8W 1% AXIAL - RNC55H4122FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/8W 1% AXIAL
RNC55H4122FSRSL
RES 41.2K OHM 1/8W 1% AXIAL RNC55H4122FSRSL
RES 41.2Kohm 1/8W 1% AXIAL

RES 41.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4122FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4122FSRSL-ND
Through Hole Resistors RNC55H4122FSRSL-ND
41.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

41.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4122FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4122FSRSL
Through Hole Resistors RNC55H4122FSRSL
RES 41.2K OHM 1/8W 1% AXIAL

RES 41.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4122FSRSL RNC55H4122FSRSL-ND RNC55H4122FSRSL
Product Name RES 41.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details