Vishay Intertechnology, Inc. RES 412 OHM 1/8W 1% AXIAL RNC55H4120FRBSL

Description
RES 412ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 412ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 412 OHM 1/8W 1% AXIAL - RNC55H4120FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/8W 1% AXIAL
RNC55H4120FRBSL
RES 412 OHM 1/8W 1% AXIAL RNC55H4120FRBSL
RES 412ohm 1/8W 1% AXIAL

RES 412ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4120FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4120FRBSL-ND
Through Hole Resistors RNC55H4120FRBSL-ND
412 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4120FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4120FRBSL
Through Hole Resistors RNC55H4120FRBSL
RES 412 OHM 1/8W 1% AXIAL

RES 412 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4120FRBSL RNC55H4120FRBSL-ND RNC55H4120FRBSL
Product Name RES 412 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 412 ohms 412 ohms 412 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details