Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4120BRB14

Description
412 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
412 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H4120BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4120BRB14-ND
Through Hole Resistors RNC55H4120BRB14-ND
412 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

412 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 412 OHM 1/8W .1% AXIAL - RNC55H4120BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 412 OHM 1/8W .1% AXIAL
RNC55H4120BRB14
RES 412 OHM 1/8W .1% AXIAL RNC55H4120BRB14
RES 412ohm 1/8W .1% AXIAL

RES 412ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55H4120BRB14-ND RNC55H4120BRB14
Product Name Through Hole Resistors RES 412 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details