Vishay Intertechnology, Inc. Through Hole Resistors RNC55H40R2FPRSL

Description
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H40R2FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H40R2FPRSL-ND
Through Hole Resistors RNC55H40R2FPRSL-ND
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40.2 OHM 1/8W 1% AXIAL - RNC55H40R2FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/8W 1% AXIAL
RNC55H40R2FPRSL
RES 40.2 OHM 1/8W 1% AXIAL RNC55H40R2FPRSL
RES 40.2ohm 1/8W 1% AXIAL

RES 40.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H40R2FPRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H40R2FPRSL
Through Hole Resistors RNC55H40R2FPRSL
RES 40.2 OHM 1/8W 1% AXIAL

RES 40.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H40R2FPRSL-ND RNC55H40R2FPRSL RNC55H40R2FPRSL
Product Name Through Hole Resistors RES 40.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details