Vishay Intertechnology, Inc. Through Hole Resistors RNC55H40R2FPBSL

Description
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H40R2FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H40R2FPBSL-ND
Through Hole Resistors RNC55H40R2FPBSL-ND
40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40.2 OHM 1/8W 1% AXIAL - RNC55H40R2FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/8W 1% AXIAL
RNC55H40R2FPBSL
RES 40.2 OHM 1/8W 1% AXIAL RNC55H40R2FPBSL
RES 40.2ohm 1/8W 1% AXIAL

RES 40.2ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H40R2FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H40R2FPBSL
Through Hole Resistors RNC55H40R2FPBSL
RES 40.2 OHM 1/8W 1% AXIAL

RES 40.2 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H40R2FPBSL-ND RNC55H40R2FPBSL RNC55H40R2FPBSL
Product Name Through Hole Resistors RES 40.2 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details