Vishay Intertechnology, Inc. Through Hole Resistors RNC55H40R0BSB14

Description
40 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
40 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H40R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H40R0BSB14-ND
Through Hole Resistors RNC55H40R0BSB14-ND
40 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 40 OHM 1/8W .1% AXIAL - RNC55H40R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1/8W .1% AXIAL
RNC55H40R0BSB14
RES 40 OHM 1/8W .1% AXIAL RNC55H40R0BSB14
RES 40ohm 1/8W .1% AXIAL

RES 40ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H40R0BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H40R0BSB14
Through Hole Resistors RNC55H40R0BSB14
RES 40 OHM 1/8W .1% AXIAL

RES 40 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H40R0BSB14-ND RNC55H40R0BSB14 RNC55H40R0BSB14
Product Name Through Hole Resistors RES 40 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers