Vishay Intertechnology, Inc. RES 4.07K OHM 1/8W 1% AXIAL RNC55H4071FSRSL

Description
RES 4.07Kohm 1/8W 1% AXIAL
Request a Quote
Description
RES 4.07Kohm 1/8W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.07K OHM 1/8W 1% AXIAL - RNC55H4071FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07K OHM 1/8W 1% AXIAL
RNC55H4071FSRSL
RES 4.07K OHM 1/8W 1% AXIAL RNC55H4071FSRSL
RES 4.07Kohm 1/8W 1% AXIAL

RES 4.07Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC55H4071FSRSL
Product Name RES 4.07K OHM 1/8W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details