Vishay Intertechnology, Inc. RES 4.07K OHM 1/8W 1% AXIAL RNC55H4071FRRE6

Description
RES 4.07Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.07Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.07K OHM 1/8W 1% AXIAL - RNC55H4071FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.07K OHM 1/8W 1% AXIAL
RNC55H4071FRRE6
RES 4.07K OHM 1/8W 1% AXIAL RNC55H4071FRRE6
RES 4.07Kohm 1/8W 1% AXIAL

RES 4.07Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4071FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4071FRRE6-ND
Through Hole Resistors RNC55H4071FRRE6-ND
4.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4071FRRE6 RNC55H4071FRRE6-ND
Product Name RES 4.07K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4070 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers