Vishay Intertechnology, Inc. Through Hole Resistors RNC55H4071FRRE5

Description
4.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
4.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55H4071FRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H4071FRRE5TR-ND
Through Hole Resistors 541-RNC55H4071FRRE5TR-ND
4.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.07 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 4.07K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H4071FRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.07K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H4071FRRE5
Res Metal Film 4.07K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H4071FRRE5
Res Metal Film 4.07K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 4.07K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55H4071FRRE5TR-ND RNC55H4071FRRE5
Product Name Through Hole Resistors Res Metal Film 4.07K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details