Vishay Intertechnology, Inc. MF,1/8W,4.07K,1%,50PPM,S/.001%,T/R RNC55H4071BSRE6

Description
MF,1/8W,4.07K,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet
Description
MF,1/8W,4.07K,1%,50P PM,S/.001%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,4.07K,1%,50PPM,S/.001%,T/R - RNC55H4071BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,4.07K,1%,50PPM,S/.001%,T/R
RNC55H4071BSRE6
MF,1/8W,4.07K,1%,50PPM,S/.001%,T/R RNC55H4071BSRE6
MF,1/8W,4.07K,1%,50P PM,S/.001%,T/R

MF,1/8W,4.07K,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55H4071BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4071BSRE6-ND
Through Hole Resistors RNC55H4071BSRE6-ND
4.07 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.07 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4071BSRE6 RNC55H4071BSRE6-ND
Product Name MF,1/8W,4.07K,1%,50PPM,S/.001%,T/R Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers