Vishay Intertechnology, Inc. RES 407 OHM 1/8W .5% AXIAL RNC55H4070DSB14

Description
RES 407ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 407ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 407 OHM 1/8W .5% AXIAL - RNC55H4070DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407 OHM 1/8W .5% AXIAL
RNC55H4070DSB14
RES 407 OHM 1/8W .5% AXIAL RNC55H4070DSB14
RES 407ohm 1/8W .5% AXIAL

RES 407ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4070DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4070DSB14-ND
Through Hole Resistors RNC55H4070DSB14-ND
407 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

407 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4070DSB14 RNC55H4070DSB14-ND
Product Name RES 407 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 407 ohms 407 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details