Vishay Intertechnology, Inc. RES 407 OHM 1/8W .1% AXIAL RNC55H4070BSBSL

Description
RES 407ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 407ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 407 OHM 1/8W .1% AXIAL - RNC55H4070BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 407 OHM 1/8W .1% AXIAL
RNC55H4070BSBSL
RES 407 OHM 1/8W .1% AXIAL RNC55H4070BSBSL
RES 407ohm 1/8W .1% AXIAL

RES 407ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4070BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4070BSBSL-ND
Through Hole Resistors RNC55H4070BSBSL-ND
407 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

407 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4070BSBSL RNC55H4070BSBSL-ND
Product Name RES 407 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 407 ohms 407 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers