Vishay Intertechnology, Inc. RES 40.2K OHM 1/8W 1% AXIAL RNC55H4022FRRSL

Description
RES 40.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/8W 1% AXIAL - RNC55H4022FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/8W 1% AXIAL
RNC55H4022FRRSL
RES 40.2K OHM 1/8W 1% AXIAL RNC55H4022FRRSL
RES 40.2Kohm 1/8W 1% AXIAL

RES 40.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4022FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4022FRRSL-ND
Through Hole Resistors RNC55H4022FRRSL-ND
40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4022FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4022FRRSL
Through Hole Resistors RNC55H4022FRRSL
RES 40.2K OHM 1/8W 1% AXIAL

RES 40.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4022FRRSL RNC55H4022FRRSL-ND RNC55H4022FRRSL
Product Name RES 40.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details