Vishay Intertechnology, Inc. RES 40.2K OHM 1/8W 1% AXIAL RNC55H4022FMRSL

Description
RES 40.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/8W 1% AXIAL - RNC55H4022FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/8W 1% AXIAL
RNC55H4022FMRSL
RES 40.2K OHM 1/8W 1% AXIAL RNC55H4022FMRSL
RES 40.2Kohm 1/8W 1% AXIAL

RES 40.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4022FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4022FMRSL-ND
Through Hole Resistors RNC55H4022FMRSL-ND
40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4022FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4022FMRSL
Through Hole Resistors RNC55H4022FMRSL
RES 40.2K OHM 1/8W 1% AXIAL

RES 40.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4022FMRSL RNC55H4022FMRSL-ND RNC55H4022FMRSL
Product Name RES 40.2K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers