Vishay Intertechnology, Inc. RES 40.2K OHM 1/8W .1% AXIAL RNC55H4022BSBSL

Description
RES 40.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/8W .1% AXIAL - RNC55H4022BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/8W .1% AXIAL
RNC55H4022BSBSL
RES 40.2K OHM 1/8W .1% AXIAL RNC55H4022BSBSL
RES 40.2Kohm 1/8W .1% AXIAL

RES 40.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4022BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4022BSBSL-ND
Through Hole Resistors RNC55H4022BSBSL-ND
40.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

40.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H4022BSBSL RNC55H4022BSBSL-ND
Product Name RES 40.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details