Vishay Intertechnology, Inc. RES 4K OHM 1/8W .1% AXIAL RNC55H4001BSB14

Description
RES 4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4K OHM 1/8W .1% AXIAL - RNC55H4001BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4K OHM 1/8W .1% AXIAL
RNC55H4001BSB14
RES 4K OHM 1/8W .1% AXIAL RNC55H4001BSB14
RES 4Kohm 1/8W .1% AXIAL

RES 4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H4001BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H4001BSB14-ND
Through Hole Resistors RNC55H4001BSB14-ND
4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H4001BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H4001BSB14
Through Hole Resistors RNC55H4001BSB14
RES 4K OHM 1/8W .1% AXIAL

RES 4K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H4001BSB14 RNC55H4001BSB14-ND RNC55H4001BSB14
Product Name RES 4K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 4000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details