Vishay Intertechnology, Inc. RES 39.7 OHM 1/8W .1% AXIAL RNC55H39R7BSB14

Description
RES 39.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 39.7ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.7 OHM 1/8W .1% AXIAL - RNC55H39R7BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.7 OHM 1/8W .1% AXIAL
RNC55H39R7BSB14
RES 39.7 OHM 1/8W .1% AXIAL RNC55H39R7BSB14
RES 39.7ohm 1/8W .1% AXIAL

RES 39.7ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H39R7BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H39R7BSB14-ND
Through Hole Resistors RNC55H39R7BSB14-ND
39.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H39R7BSB14 RNC55H39R7BSB14-ND
Product Name RES 39.7 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39.7 ohms 39.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details