Vishay Intertechnology, Inc. Through Hole Resistors RNC55H39R0BSB14

Description
39 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H39R0BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H39R0BSB14-ND
Through Hole Resistors RNC55H39R0BSB14-ND
39 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 39 OHM 1/8W .1% AXIAL - RNC55H39R0BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1/8W .1% AXIAL
RNC55H39R0BSB14
RES 39 OHM 1/8W .1% AXIAL RNC55H39R0BSB14
RES 39ohm 1/8W .1% AXIAL

RES 39ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H39R0BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H39R0BSB14
Through Hole Resistors RNC55H39R0BSB14
RES 39 OHM 1/8W .1% AXIAL

RES 39 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H39R0BSB14-ND RNC55H39R0BSB14 RNC55H39R0BSB14
Product Name Through Hole Resistors RES 39 OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details