Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3992BSB14

Description
39.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
39.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3992BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3992BSB14-ND
Through Hole Resistors RNC55H3992BSB14-ND
39.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

39.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 39.9K OHM 1/8W .1% AXIAL - RNC55H3992BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.9K OHM 1/8W .1% AXIAL
RNC55H3992BSB14
RES 39.9K OHM 1/8W .1% AXIAL RNC55H3992BSB14
RES 39.9Kohm 1/8W .1% AXIAL

RES 39.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3992BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3992BSB14
Through Hole Resistors RNC55H3992BSB14
RES 39.9K OHM 1/8W .1% AXIAL

RES 39.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3992BSB14-ND RNC55H3992BSB14 RNC55H3992BSB14
Product Name Through Hole Resistors RES 39.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details