RES 39.8Kohm 1/8W 1% AXIAL
39.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNC55H3982FSB14 | RNC55H3982FSB14-ND |
| Product Name | RES 39.8K OHM 1/8W 1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 39800 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor |