Vishay Intertechnology, Inc. Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H3971FRRE6

Description
Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H3971FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H3971FRRE6
Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H3971FRRE6
Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC55H3971FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3971FRRE6-ND
Through Hole Resistors RNC55H3971FRRE6-ND
3.97 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.97 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3971FRRE6 RNC55H3971FRRE6-ND
Product Name Res Metal Film 3.97K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details