Vishay Intertechnology, Inc. RES 397 OHM 1/8W 1% AXIAL RNC55H3970FRB14

Description
RES 397ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 397ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 397 OHM 1/8W 1% AXIAL - RNC55H3970FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397 OHM 1/8W 1% AXIAL
RNC55H3970FRB14
RES 397 OHM 1/8W 1% AXIAL RNC55H3970FRB14
RES 397ohm 1/8W 1% AXIAL

RES 397ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3970FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3970FRB14-ND
Through Hole Resistors RNC55H3970FRB14-ND
397 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

397 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3970FRB14 RNC55H3970FRB14-ND
Product Name RES 397 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 397 ohms 397 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details