Vishay Precision Group RES 392 OHM 1/8W 1% AXIAL RNC55H3920FSR36

Description
RES 392ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 392ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 392 OHM 1/8W 1% AXIAL - RNC55H3920FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W 1% AXIAL
RNC55H3920FSR36
RES 392 OHM 1/8W 1% AXIAL RNC55H3920FSR36
RES 392ohm 1/8W 1% AXIAL

RES 392ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3920FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3920FSR36-ND
Through Hole Resistors RNC55H3920FSR36-ND
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M6414 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M6414
Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M6414
Resistor,Metal Film,392Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,392Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3920FSR36 RNC55H3920FSR36-ND 07M6414
Product Name RES 392 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,392Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 392 ohms 392 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details