Vishay Intertechnology, Inc. RES 3.91K OHM 1/8W 1% AXIAL RNC55H3911FSRE6

Description
RES 3.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.91K OHM 1/8W 1% AXIAL - RNC55H3911FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.91K OHM 1/8W 1% AXIAL
RNC55H3911FSRE6
RES 3.91K OHM 1/8W 1% AXIAL RNC55H3911FSRE6
RES 3.91Kohm 1/8W 1% AXIAL

RES 3.91Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3911FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3911FSRE6-ND
Through Hole Resistors RNC55H3911FSRE6-ND
3.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3911FSRE6 RNC55H3911FSRE6-ND
Product Name RES 3.91K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details