Vishay Intertechnology, Inc. RES 3.91K OHM 1/8W 1% AXIAL RNC55H3911FSB14

Description
RES 3.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.91Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.91K OHM 1/8W 1% AXIAL - RNC55H3911FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.91K OHM 1/8W 1% AXIAL
RNC55H3911FSB14
RES 3.91K OHM 1/8W 1% AXIAL RNC55H3911FSB14
RES 3.91Kohm 1/8W 1% AXIAL

RES 3.91Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3911FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3911FSB14-ND
Through Hole Resistors RNC55H3911FSB14-ND
3.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.91 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3911FSB14 RNC55H3911FSB14-ND
Product Name RES 3.91K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details