MF,1/8W,3.90K ,.1%,50PPM,R/.01%,BU
3.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 3.9K OHM 1/8W .1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55H3901BRB14 | RNC55H3901BRB14-ND | RNC55H3901BRB14 |
| Product Name | MF,1/8W,3.90K ,.1%,50PPM,R/.01%,BULK | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm |