Vishay Intertechnology, Inc. RES 38.8K OHM 1/8W .1% AXIAL RNC55H3882BSBSL

Description
RES 38.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.8K OHM 1/8W .1% AXIAL - RNC55H3882BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.8K OHM 1/8W .1% AXIAL
RNC55H3882BSBSL
RES 38.8K OHM 1/8W .1% AXIAL RNC55H3882BSBSL
RES 38.8Kohm 1/8W .1% AXIAL

RES 38.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3882BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3882BSBSL-ND
Through Hole Resistors RNC55H3882BSBSL-ND
38.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3882BSBSL RNC55H3882BSBSL-ND
Product Name RES 38.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 38800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details