Vishay Intertechnology, Inc. RES 38.7K OHM 1/8W .1% AXIAL RNC55H3872BSB14

Description
RES 38.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 38.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.7K OHM 1/8W .1% AXIAL - RNC55H3872BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.7K OHM 1/8W .1% AXIAL
RNC55H3872BSB14
RES 38.7K OHM 1/8W .1% AXIAL RNC55H3872BSB14
RES 38.7Kohm 1/8W .1% AXIAL

RES 38.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3872BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3872BSB14-ND
Through Hole Resistors RNC55H3872BSB14-ND
38.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3872BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3872BSB14
Through Hole Resistors RNC55H3872BSB14
RES 38.7K OHM 1/8W .1% AXIAL

RES 38.7K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3872BSB14 RNC55H3872BSB14-ND RNC55H3872BSB14
Product Name RES 38.7K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 38700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers