Vishay Intertechnology, Inc. Resistors - Through Hole Resistors RNC55H3842FSB14

Description
Win Source Part Number: 1061566-RNC55H3842FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 38.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): CMF5040K200FHEB; MRS25000C3742FCT00; CMF5039K200FHEB; CMF5539K200FHEK; RN65C3482FB14; 8-1879625-7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H3842FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1061566-RNC55H3842FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 38.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): CMF5040K200FHEB; MRS25000C3742FCT00; CMF5039K200FHEB; CMF5539K200FHEK; RN65C3482FB14; 8-1879625-7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H3842FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1061566-RNC55H3842FSB14
Resistors - Through Hole Resistors 1061566-RNC55H3842FSB14
Win Source Part Number: 1061566-RNC55H3842FS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-55182/01, RNC55 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.125W, 1/8W Composition: Metal Film Number of Terminations: 2 Resistance: 38.4 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm) Alternative Parts (Cross-Reference): CMF5040K200FHEB; MRS25000C3742FCT00; CMF5039K200FHEB; CMF5539K200FHEK; RN65C3482FB14; 8-1879625-7; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RNC55H3842FSB14-MIL Base Product Number: RNC55 RoHS Status: RoHS non-compliant

Win Source Part Number: 1061566-RNC55H3842FSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-55182/01, RNC55
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.125W, 1/8W
Composition: Metal Film
Number of Terminations: 2
Resistance: 38.4 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.094" Dia x 0.250" L (2.39mm x 6.35mm)
Alternative Parts (Cross-Reference): CMF5040K200FHEB; MRS25000C3742FCT00; CMF5039K200FHEB; CMF5539K200FHEK; RN65C3482FB14; 8-1879625-7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RNC55H3842FSB14-MIL
Base Product Number: RNC55
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Through Hole Resistors - RNC55H3842FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3842FSB14-ND
Through Hole Resistors RNC55H3842FSB14-ND
38.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

38.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
8W Resistor - 53-RNC55H3842FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 38.4K OHM 1/8W 1% AXIAL Product overview: RNC55H3842FSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H3842FSB14 can be used for catalog matching and distributor lookup.

RES 38.4K OHM 1/8W 1% AXIAL Product overview: RNC55H3842FSB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RNC55H3842FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 38.4K OHM 1/8W 1% AXIAL - RNC55H3842FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.4K OHM 1/8W 1% AXIAL
RNC55H3842FSB14
RES 38.4K OHM 1/8W 1% AXIAL RNC55H3842FSB14
RES 38.4Kohm 1/8W 1% AXIAL

RES 38.4Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 1061566-RNC55H3842FSB14 RNC55H3842FSB14-ND 53-RNC55H3842FSB14 RNC55H3842FSB14
Product Name Resistors - Through Hole Resistors Through Hole Resistors 8W Resistor RES 38.4K OHM 1/8W 1% AXIAL
Technology / Construction MetalFilm MetalFilm
Resistance Range 38400 ohms 38400 ohms 38400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers