Vishay Precision Group Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H3831FRRE665

Description
Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55H3831FRRE665 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55H3831FRRE665
Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC55H3831FRRE665
Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC55H3831FRRE665TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3831FRRE665TR-ND
Through Hole Resistors 541-RNC55H3831FRRE665TR-ND
3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay - 07M6296 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
07M6296
Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay 07M6296
Resistor,Metal Film,3.83KOhms,200WV ,1+/-% Tol,-50,50ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,3.83KOhms,200WV,1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55H3831FRRE665 541-RNC55H3831FRRE665TR-ND 07M6296
Product Name Res Metal Film 3.83K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,3.83Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers