Vishay Intertechnology, Inc. RES 3.83K OHM 1/8W 1% AXIAL RNC55H3831FPR36

Description
RES 3.83Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.83Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/8W 1% AXIAL - RNC55H3831FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/8W 1% AXIAL
RNC55H3831FPR36
RES 3.83K OHM 1/8W 1% AXIAL RNC55H3831FPR36
RES 3.83Kohm 1/8W 1% AXIAL

RES 3.83Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3831FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3831FPR36-ND
Through Hole Resistors RNC55H3831FPR36-ND
3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.83 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3831FPR36 RNC55H3831FPR36-ND
Product Name RES 3.83K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3830 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details