Vishay Intertechnology, Inc. RES 3.8K OHM 1/8W .1% AXIAL RNC55H3801BSRE6

Description
RES 3.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.8K OHM 1/8W .1% AXIAL - RNC55H3801BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.8K OHM 1/8W .1% AXIAL
RNC55H3801BSRE6
RES 3.8K OHM 1/8W .1% AXIAL RNC55H3801BSRE6
RES 3.8Kohm 1/8W .1% AXIAL

RES 3.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3801BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3801BSRE6-ND
Through Hole Resistors RNC55H3801BSRE6-ND
3.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3801BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3801BSRE6
Through Hole Resistors RNC55H3801BSRE6
RES 3.8K OHM 1/8W .1% AXIAL

RES 3.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3801BSRE6 RNC55H3801BSRE6-ND RNC55H3801BSRE6
Product Name RES 3.8K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details