Vishay Intertechnology, Inc. RES 3.8K OHM 1/8W .1% AXIAL RNC55H3801BSB14

Description
RES 3.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.8K OHM 1/8W .1% AXIAL - RNC55H3801BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.8K OHM 1/8W .1% AXIAL
RNC55H3801BSB14
RES 3.8K OHM 1/8W .1% AXIAL RNC55H3801BSB14
RES 3.8Kohm 1/8W .1% AXIAL

RES 3.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3801BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3801BSB14-ND
Through Hole Resistors RNC55H3801BSB14-ND
3.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3801BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3801BSB14
Through Hole Resistors RNC55H3801BSB14
RES 3.8K OHM 1/8W .1% AXIAL

RES 3.8K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3801BSB14 RNC55H3801BSB14-ND RNC55H3801BSB14
Product Name RES 3.8K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details