Vishay Intertechnology, Inc. RES 37.4 OHM 1/8W .1% AXIAL RNC55H37R4BSB14

Description
RES 37.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 37.4ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 1/8W .1% AXIAL - RNC55H37R4BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 1/8W .1% AXIAL
RNC55H37R4BSB14
RES 37.4 OHM 1/8W .1% AXIAL RNC55H37R4BSB14
RES 37.4ohm 1/8W .1% AXIAL

RES 37.4ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H37R4BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H37R4BSB14-ND
Through Hole Resistors RNC55H37R4BSB14-ND
37.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H37R4BSB14 RNC55H37R4BSB14-ND
Product Name RES 37.4 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers