Vishay Intertechnology, Inc. Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole RNC55H3791FRP66

Description
Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole - RNC55H3791FRP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
RNC55H3791FRP66
Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole RNC55H3791FRP66
Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC55H3791FRP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3791FRP66-ND
Through Hole Resistors 541-RNC55H3791FRP66-ND
3.79 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.79 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3791FRP66 541-RNC55H3791FRP66-ND
Product Name Res Metal Film 3.79K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details