Vishay Intertechnology, Inc. RES 377K OHM 1/8W 1% AXIAL RNC55H3773FSB14

Description
RES 377Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 377Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 377K OHM 1/8W 1% AXIAL - RNC55H3773FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 377K OHM 1/8W 1% AXIAL
RNC55H3773FSB14
RES 377K OHM 1/8W 1% AXIAL RNC55H3773FSB14
RES 377Kohm 1/8W 1% AXIAL

RES 377Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3773FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3773FSB14-ND
Through Hole Resistors RNC55H3773FSB14-ND
377 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

377 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3773FSB14 RNC55H3773FSB14-ND
Product Name RES 377K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 377000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details