Vishay Intertechnology, Inc. RES 37.4K OHM 1/8W 1% AXIAL RNC55H3742FSR36

Description
RES 37.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W 1% AXIAL - RNC55H3742FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/8W 1% AXIAL
RNC55H3742FSR36
RES 37.4K OHM 1/8W 1% AXIAL RNC55H3742FSR36
RES 37.4Kohm 1/8W 1% AXIAL

RES 37.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3742FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3742FSR36-ND
Through Hole Resistors RNC55H3742FSR36-ND
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3742FSR36 RNC55H3742FSR36-ND
Product Name RES 37.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details