Vishay Intertechnology, Inc. RES 37.4K OHM 1/8W 1% AXIAL RNC55H3742FSBSL

Description
RES 37.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM 1/8W 1% AXIAL - RNC55H3742FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM 1/8W 1% AXIAL
RNC55H3742FSBSL
RES 37.4K OHM 1/8W 1% AXIAL RNC55H3742FSBSL
RES 37.4Kohm 1/8W 1% AXIAL

RES 37.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3742FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3742FSBSL-ND
Through Hole Resistors RNC55H3742FSBSL-ND
37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H3742FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3742FSBSL
Through Hole Resistors RNC55H3742FSBSL
RES 37.4K OHM 1/8W 1% AXIAL

RES 37.4K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3742FSBSL RNC55H3742FSBSL-ND RNC55H3742FSBSL
Product Name RES 37.4K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details