Vishay Intertechnology, Inc. Through Hole Resistors RNC55H3741FRRSL

Description
3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H3741FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3741FRRSL-ND
Through Hole Resistors RNC55H3741FRRSL-ND
3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.74K OHM 1/8W 1% AXIAL - RNC55H3741FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74K OHM 1/8W 1% AXIAL
RNC55H3741FRRSL
RES 3.74K OHM 1/8W 1% AXIAL RNC55H3741FRRSL
RES 3.74Kohm 1/8W 1% AXIAL

RES 3.74Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3741FRRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H3741FRRSL
Through Hole Resistors RNC55H3741FRRSL
RES 3.74K OHM 1/8W 1% AXIAL

RES 3.74K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H3741FRRSL-ND RNC55H3741FRRSL RNC55H3741FRRSL
Product Name Through Hole Resistors RES 3.74K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details