Vishay Intertechnology, Inc. RES 374 OHM 1/8W 1% AXIAL RNC55H3740FPB14

Description
RES 374ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 374ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 374 OHM 1/8W 1% AXIAL - RNC55H3740FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/8W 1% AXIAL
RNC55H3740FPB14
RES 374 OHM 1/8W 1% AXIAL RNC55H3740FPB14
RES 374ohm 1/8W 1% AXIAL

RES 374ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3740FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3740FPB14-ND
Through Hole Resistors RNC55H3740FPB14-ND
374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

374 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3740FPB14 RNC55H3740FPB14-ND
Product Name RES 374 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 374 ohms 374 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details