Vishay Intertechnology, Inc. RES 37.1K OHM 1/8W 1% AXIAL RNC55H3712FSB14

Description
RES 37.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 37.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.1K OHM 1/8W 1% AXIAL - RNC55H3712FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.1K OHM 1/8W 1% AXIAL
RNC55H3712FSB14
RES 37.1K OHM 1/8W 1% AXIAL RNC55H3712FSB14
RES 37.1Kohm 1/8W 1% AXIAL

RES 37.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H3712FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H3712FSB14-ND
Through Hole Resistors RNC55H3712FSB14-ND
37.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

37.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3712FSB14 RNC55H3712FSB14-ND
Product Name RES 37.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 37100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers