Vishay Intertechnology, Inc. Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole RNC55H3701FRP66

Description
Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole - RNC55H3701FRP66 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole
RNC55H3701FRP66
Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole RNC55H3701FRP66
Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RNC55H3701FRP66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55H3701FRP66-ND
Through Hole Resistors 541-RNC55H3701FRP66-ND
3.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H3701FRP66 541-RNC55H3701FRP66-ND
Product Name Res Metal Film 3.7K Ohm 1% 1/8W ¦50ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details