Vishay Intertechnology, Inc. RES 36.5 OHM 1/8W 1% AXIAL RNC55H36R5FSBSL

Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 36.5ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 1/8W 1% AXIAL - RNC55H36R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 1/8W 1% AXIAL
RNC55H36R5FSBSL
RES 36.5 OHM 1/8W 1% AXIAL RNC55H36R5FSBSL
RES 36.5ohm 1/8W 1% AXIAL

RES 36.5ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H36R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H36R5FSBSL-ND
Through Hole Resistors RNC55H36R5FSBSL-ND
36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

36.5 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H36R5FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H36R5FSBSL
Through Hole Resistors RNC55H36R5FSBSL
RES 36.5 OHM 1/8W 1% AXIAL

RES 36.5 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H36R5FSBSL RNC55H36R5FSBSL-ND RNC55H36R5FSBSL
Product Name RES 36.5 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers